ZPF000000000001234

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for ZPF000000000001234
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ZPF000000000001234
Series Information for ZPF000000000001234 - TE Connectivity
  • Status: Active
  • Aliases: ZPF000000000001234
  • Product Code: EB56
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

097-0166-12

Specifications

Lattice Contact Mating Area Plating Material:
Gold
Material:
Copper Alloy
Contact Base Material:
Copper Alloy
Contact Termination Area Plating Material:
Gold
Contact Classification:
Signal
Contact Current Rating (Max):
23A
Contact Size:
12
Contact Type:
Socket
Contact Mating Area Plating Material:
Gold
Wire Size:
1.31 – 3.31mm², 12 – 16AWG
Operating Voltage:
115VDC, 115VAC
Contact Retention:
With
Contact Retention Type:
Spring
Circuit Application:
Power & Signal
Wire/Cable Type:
Strip
Barrel Type:
Crimp
Connector System:
Cable-to-Cable
Connector & Contact Terminates To:
Wire & Cable
Sealable:
Yes
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-65 – 260°C, -85 – 500°F

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
CONTACT SZ 12
Avnet Europe
CONTACT SZ 12