ZPF000000000000429

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for ZPF000000000000429
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ZPF000000000000429
Series Information for ZPF000000000000429 - TE Connectivity
  • Status: Active
  • Aliases: ZPF000000000000429
  • Product Code: EB57
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

006-1187-20

Specifications

Material:
Alumel
Contact Base Material:
Alumel
Contact Size:
20
Contact Type:
Socket
Contact Current Rating (Max):
7.5A
Contact Classification:
Signal
Wire Size:
.205 – .518mm², 20 – 24AWG
Operating Voltage:
115VAC, 115VDC
Contact Retention Type:
Spring
Contact Retention:
With
Circuit Application:
Power & Signal & Data
Connector System:
Cable-to-Cable
Sealable:
Yes
Wire/Cable Type:
Strip
Barrel Type:
Crimp
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-85 – 392°F, -65 – 200°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Socket Contact Size 20 Crimp Straight Cable Mount