ZPF000000000000170

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for ZPF000000000000170
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ZPF000000000000170
Series Information for ZPF000000000000170 - TE Connectivity
  • Status: Active
  • Aliases: ZPF000000000000170
  • Product Code: EB52
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

006-0044-20

Specifications

Lattice Contact Mating Area Plating Material:
Gold
Material:
Copper Alloy
Contact Termination Area Plating Material:
Gold
Contact Type:
Pin
Contact Classification:
Signal
Contact Base Material:
Copper Alloy
Contact Size:
20
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
7.5A
Wire Size:
.205 – .518mm², 20 – 24AWG
Operating Voltage:
115VDC, 115VAC
Contact Retention Type:
Spring
Contact Retention:
With
Circuit Application:
Power & Signal & Data
Sealable:
Yes
Wire/Cable Type:
Strip
Barrel Type:
Crimp
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-65 – 200°C, -85 – 392°F

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
PIN Contact Size 20 Crimp Straight Cable Mount