Status: | Unknown |
---|---|
Series: | ZMY Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
600
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
28,500
in stock
|
Buy Now | |
element14
from US$0.19
|
11,195
in stock
|
Buy Now | |
Farnell
from US$0.18
|
11,195
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
45
in stock
|
Buy Now | |
EBV Elektronik
-
|
285,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-213AB |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | ZMY Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
1.0W 12V 5% DO213AB Z-DIODE | TTI Europe |
ZENER DIODE, AEC-Q101, 1W, 12V, DO-213AB | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener 1W 12V MELF | RS |
Zener Diode, 12V, 1W, Do-213Ab | Newark Electronics |
Diode Zener Single 12V 5% 1W 2-Pin MELF Glass T/R | EBV Elektronik |
Z-DIODE 1,0W 12V 5% MELF | Rutronik |
ZMY12 Series 1 W 12 V 5 % Tolerance Zener Diode - MELF Glass Case | Future Electronics |
Where can I find additional details, specifications and documents for a ZMY12-GS08?
Additional datasheets, footprints and schematics for ZMY12-GS08 are listed on our Part Details page. You can also find images and similar parts to ZMY12-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZMY12-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZMY12-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZMY12-GS08 fall under?
The ZMY12-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to ZMY12-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZMY12-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the ZMY12-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZMY12-GS08 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for ZMY12-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZMY12-GS08 often in real-time on the comparison pages.
What if I can't find stock of ZMY12-GS08?
You can fill out our help required form which you can use to request a quote for ZMY12-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.