Status: | Unknown |
---|---|
Series: | ZMY Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
400
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
21,000
in stock
|
Buy Now | |
element14
from US$0.20
|
14,704
in stock
|
Buy Now | |
Farnell
from US$0.19
|
14,704
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,030
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
281
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 10V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-213AB |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | ZMY Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
1.0W 10V 5% DO213AB Z-DIODE | TTI Europe |
ZENER DIODE, AEC-Q101, 1W, 10V, DO-213AB | element14 |
Diode Zener Single 10V 6% 1W 2-Pin MELF Glass T/R | Future Electronics |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 10V 6% 1W MELF Glass | RS |
Zener Diode, 10V, 1W, Do-213Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a ZMY10-GS08?
Additional datasheets, footprints and schematics for ZMY10-GS08 are listed on our Part Details page. You can also find images and similar parts to ZMY10-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZMY10-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZMY10-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZMY10-GS08 fall under?
The ZMY10-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to ZMY10-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZMY10-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the ZMY10-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZMY10-GS08 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for ZMY10-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZMY10-GS08 often in real-time on the comparison pages.
What if I can't find stock of ZMY10-GS08?
You can fill out our help required form which you can use to request a quote for ZMY10-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.