Status: | Unknown |
---|---|
Series: | ZMM Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 62V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | MiniMELF |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | ZMM Series |
Where can I find additional details, specifications and documents for a ZMM5265B-7?
Additional datasheets, footprints and schematics for ZMM5265B-7 are listed on our Part Details page. You can also find images and similar parts to ZMM5265B-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZMM5265B-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZMM5265B-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZMM5265B-7 fall under?
The ZMM5265B-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to ZMM5265B-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZMM5265B-7 you can contact the distributor directly for product support, shipping queries etc.
Is the ZMM5265B-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZMM5265B-7 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ZMM5265B-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZMM5265B-7 often in real-time on the comparison pages.
What if I can't find stock of ZMM5265B-7?
You can fill out our help required form which you can use to request a quote for ZMM5265B-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.