Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
8,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
23,287
in stock
|
Buy Now | |
element14
from US$0.18
|
23,144
in stock
|
Buy Now | |
Farnell
from US$0.17
|
23,144
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
30
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Zener Voltage Vz Typ | 18V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-213AB |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Zener Diode, 18V, 1W, Do-213Ab | Newark Electronics |
ZENER DIODE, AUTO, 1W, 18V, DO-213AB | element14 |
Diode Zener Single 18V 5% 1W 2-Pin MELF T/R | Avnet America |
Zener Diode, 1W, 5% | RS |
ZM4746 Series 1 W 18 V Surface Mount Silicon Planar Zener Diode - DO-213AB | Future Electronics |
Diode, Zener, Vr 18V, Pkg DO-41, Tj +150degc, Pd 1W, Ir 14mA | Vishay / Small Signal & Opto Products (SSP) ZM4746A-GS08 | RS Americas |
Where can I find additional details, specifications and documents for a ZM4746A-GS08?
Additional datasheets, footprints and schematics for ZM4746A-GS08 are listed on our Part Details page. You can also find images and similar parts to ZM4746A-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZM4746A-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZM4746A-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZM4746A-GS08 fall under?
The ZM4746A-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to ZM4746A-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZM4746A-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the ZM4746A-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZM4746A-GS08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for ZM4746A-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZM4746A-GS08 often in real-time on the comparison pages.
What if I can't find stock of ZM4746A-GS08?
You can fill out our help required form which you can use to request a quote for ZM4746A-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.