Status: | Unknown |
---|---|
Series: | ZHTM Series |
RoHS: | Unknown |
Prices starting from US$3.40
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.315" |
I.D. Supplied - Metric | 8mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 196.9ft |
Length - Metric | 60m |
I.D. Recovered Max - Imperial | 0.157" |
I.D. Recovered Max - Metric | 4mm |
Shrink Tubing / Boot Material | Crosslinked PO (Polyolefin) |
Product Range | ZHTM Series |
SVHC | No SVHC (27-Jun-2018) |
Heatshrinkable Tubing | WireMasters |
HEATSHRINK, 2: 1, LSZH, 4MM, 60M | Farnell |
Zhtm-8/4-0-Sp |Raychem Te Connectivity ZHTM-8/4-0-SP | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
HEAT-SHRINK TUBING, 2:1, 8MM, BLACK | element14 |
ZHTM-8/4-0-SP | TTI Europe |
Special Order: ZHTM-8/4-0-SP Primary Product Color: Black Shrink Ratio: 2: 1 Recovered Inside Diameter (Max): .158 in Recovered Inside Diameter (Max): 4 mm Primary Product Material: Chlorinated Polyolefin Black 2: 1 .158" 4 mm | Zhtm: Heat Shrink Tubing & 2: 1 Shrink Ratio | Part Number: ZHTM-8/4-0-SP | Internal Number: 6649664003 | Alias Number: 7-1195239-6 | Chlorinated Polyolefin | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a ZHTM-8/4-0-SP?
Additional datasheets, footprints and schematics for ZHTM-8/4-0-SP are listed on our Part Details page. You can also find images and similar parts to ZHTM-8/4-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZHTM-8/4-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZHTM-8/4-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZHTM-8/4-0-SP fall under?
The ZHTM-8/4-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZHTM-8/4-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZHTM-8/4-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the ZHTM-8/4-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZHTM-8/4-0-SP have stock available?
Authorised distributors including WireMasters, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ZHTM-8/4-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZHTM-8/4-0-SP often in real-time on the comparison pages.
What if I can't find stock of ZHTM-8/4-0-SP?
You can fill out our help required form which you can use to request a quote for ZHTM-8/4-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.