Status: | Unknown |
---|---|
Series: | ZHTM Series |
RoHS: | Unknown |
Prices starting from US$8.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$464.63
|
No stock
|
Buy Now | |
TTI Europe
from US$8.26
|
1,380
in stock
|
Buy Now | |
Rapid Electronics
from US$11.22
|
60
in stock
|
Buy Now | |
WireMasters
-
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$607.77
|
-
|
Buy Now | |
Avnet America
from US$10.23
|
-
|
Buy Now | |
element14
from US$629.40
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.118" |
I.D. Supplied - Metric | 3mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 196.9ft |
Length - Metric | 60m |
I.D. Recovered Max - Imperial | 0.059" |
I.D. Recovered Max - Metric | 1.5mm |
Shrink Tubing / Boot Material | Crosslinked PO (Polyolefin) |
Product Range | ZHTM Series |
SVHC | No SVHC (27-Jun-2018) |
ZHTM-3/1.5-0-SP | TTI Europe |
Heat Shrink Tubing and Sleeves ZHTM-3/1.5-0-SP | Rapid Electronics |
Heatshrinkable Tubing | WireMasters |
Heat-Shrink Tubing, 2:1, 3Mm, Black | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-linked Polyolefin Black Spool | Avnet America |
HEAT-SHRINK TUBING, 2:1, 3MM, BLACK | element14 |
HEATSHRINK, 2: 1, LSZH, 1.5MM, 60M | Farnell |
Where can I find additional details, specifications and documents for a ZHTM-3/1.5-0-SP?
Additional datasheets, footprints and schematics for ZHTM-3/1.5-0-SP are listed on our Part Details page. You can also find images and similar parts to ZHTM-3/1.5-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZHTM-3/1.5-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZHTM-3/1.5-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZHTM-3/1.5-0-SP fall under?
The ZHTM-3/1.5-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZHTM-3/1.5-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZHTM-3/1.5-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the ZHTM-3/1.5-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZHTM-3/1.5-0-SP have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, WireMasters, Newark Electronics and Avnet America have stock available or on a lead time for ZHTM-3/1.5-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZHTM-3/1.5-0-SP often in real-time on the comparison pages.
What if I can't find stock of ZHTM-3/1.5-0-SP?
You can fill out our help required form which you can use to request a quote for ZHTM-3/1.5-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.