Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.472" |
I.D. Supplied - Metric | 12mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 98.43ft |
Length - Metric | 30m |
I.D. Recovered Max - Imperial | 0.236" |
I.D. Recovered Max - Metric | 6mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Colour | Black |
I.D. Max Recovered | 6mm |
I.D. Supplied | 12mm |
Wall Thickness Recovered | 0.88mm |
Heatshrinkable Tubing | WireMasters |
Zhtm-12/6-0-Sp |Raychem Te Connectivity ZHTM-12/6-0-SP | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
ZHTM-12/6-0-SP | TTI Europe |
Special Order: ZHTM-12/6-0-SP Primary Product Color: Black Shrink Ratio: 2: 1 Recovered Inside Diameter (Max): .236 in Recovered Inside Diameter (Max): 6 mm Primary Product Material: Chlorinated Polyolefin Black 2: 1 .236" 6 mm | Zhtm: Heat Shrink Tubing & 2: 1 Shrink Ratio | Part Number: ZHTM-12/6-0-SP | Internal Number: 2155384003 | Alias Number: 6-1191556-4 | Chlorinated Polyolefin | TE Connectivity | TE Store |
HEATSHRINK, 2: 1, LSZH, 6MM, 30M | Farnell |
Where can I find additional details, specifications and documents for a ZHTM-12/6-0-SP?
Additional datasheets, footprints and schematics for ZHTM-12/6-0-SP are listed on our Part Details page. You can also find images and similar parts to ZHTM-12/6-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZHTM-12/6-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZHTM-12/6-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZHTM-12/6-0-SP fall under?
The ZHTM-12/6-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZHTM-12/6-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZHTM-12/6-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the ZHTM-12/6-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZHTM-12/6-0-SP have stock available?
Authorised distributors including WireMasters, Newark Electronics, Avnet America, TTI Europe and TE Store have stock available or on a lead time for ZHTM-12/6-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZHTM-12/6-0-SP often in real-time on the comparison pages.
What if I can't find stock of ZHTM-12/6-0-SP?
You can fill out our help required form which you can use to request a quote for ZHTM-12/6-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.