Status: | Unknown |
---|---|
Series: | ZHD-SCE Series |
RoHS: | Unknown |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | LSZH (Low Smoke Zero Halogen) |
Marker Colour | White |
Marker Dimensions | 4.8mm x 49mm |
I.D. Max | - |
I.D. Min | 4.8mm |
Shrink Ratio | 2 |
Product Range | ZHD-SCE Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
HEAT SHRINK MARKER, 4.8MM, WHITE | Farnell |
ZHD-SCE-4.8-50-9 | RS |
Where can I find additional details, specifications and documents for a ZHD-SCE-4.8-50-9?
Additional datasheets, footprints and schematics for ZHD-SCE-4.8-50-9 are listed on our Part Details page. You can also find images and similar parts to ZHD-SCE-4.8-50-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZHD-SCE-4.8-50-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZHD-SCE-4.8-50-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZHD-SCE-4.8-50-9 fall under?
The ZHD-SCE-4.8-50-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZHD-SCE-4.8-50-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZHD-SCE-4.8-50-9 you can contact the distributor directly for product support, shipping queries etc.
Is the ZHD-SCE-4.8-50-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZHD-SCE-4.8-50-9 have stock available?
Authorised distributors including Farnell, RS and Avnet America have stock available or on a lead time for ZHD-SCE-4.8-50-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZHD-SCE-4.8-50-9 often in real-time on the comparison pages.
What if I can't find stock of ZHD-SCE-4.8-50-9?
You can fill out our help required form which you can use to request a quote for ZHD-SCE-4.8-50-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.