Status: | Unknown |
---|---|
Series: | ZH-150 Series |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.197" |
I.D. Supplied - Metric | 5mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 32.8ft |
Length - Metric | 10m |
I.D. Recovered Max - Imperial | 0.098" |
I.D. Recovered Max - Metric | 2.5mm |
Shrink Tubing / Boot Material | LSZH(Low Smoke Zero Halogen) |
Product Range | ZH-150 Series |
SVHC | No SVHC (27-Jun-2018) |
HEAT-SHRINK TUBING, 2:1, 5MM, BLACK | element14 |
HEAT-SHRINK TUBING, 2: 1, 5MM, BLACK | Farnell |
Shrink Tubing - Standard Rohs Compliant: Yes |Raychem Te Connectivity ZH150-5/2.5-0-10M | Newark Electronics |
ZH150-5/2.5-0-10M | TTI Europe |
Special Order: ZH150-5/2.5-0-10M Primary Product Color: Black Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .098 in Recovered Inside Diameter (Max): 2.5 mm Black 2: 1 Single Wall .098" | Heat Shrink Tubing | Part Number: ZH150-5/2.5-0-10M | Internal Number: EK8086-000 | Alias Number: 4-1899839-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a ZH150-5/2.5-0-10M?
Additional datasheets, footprints and schematics for ZH150-5/2.5-0-10M are listed on our Part Details page. You can also find images and similar parts to ZH150-5/2.5-0-10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZH150-5/2.5-0-10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZH150-5/2.5-0-10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZH150-5/2.5-0-10M fall under?
The ZH150-5/2.5-0-10M is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZH150-5/2.5-0-10M when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZH150-5/2.5-0-10M you can contact the distributor directly for product support, shipping queries etc.
Is the ZH150-5/2.5-0-10M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZH150-5/2.5-0-10M have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and TE Store have stock available or on a lead time for ZH150-5/2.5-0-10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZH150-5/2.5-0-10M often in real-time on the comparison pages.
What if I can't find stock of ZH150-5/2.5-0-10M?
You can fill out our help required form which you can use to request a quote for ZH150-5/2.5-0-10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.