Status: | Unknown |
---|---|
Series: | ZH-150 Series |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.472" |
I.D. Supplied - Metric | 12mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 26.2ft |
Length - Metric | 8m |
I.D. Recovered Max - Imperial | 0.236" |
I.D. Recovered Max - Metric | 6mm |
Shrink Tubing / Boot Material | LSZH(Low Smoke Zero Halogen) |
Product Range | ZH-150 Series |
SVHC | No SVHC (27-Jun-2018) |
Shrink Tubing - Standard Rohs Compliant: Yes |Raychem Te Connectivity ZH150-12/6-0-8M | Newark Electronics |
HEAT-SHRINK TUBING, 2:1, 12MM, BLACK | element14 |
Special Order: ZH150-12/6-0-8M Primary Product Color: Black Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .236 in Recovered Inside Diameter (Max): 6 mm Black 2: 1 Single Wall .236" | Heat Shrink Tubing | Part Number: ZH150-12/6-0-8M | Internal Number: EK8088-000 | Alias Number: 4-1899839-5 | TE Connectivity | TE Store |
SHRINK TUBING - STANDARD | Farnell |
Where can I find additional details, specifications and documents for a ZH150-12/6-0-8M?
Additional datasheets, footprints and schematics for ZH150-12/6-0-8M are listed on our Part Details page. You can also find images and similar parts to ZH150-12/6-0-8M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZH150-12/6-0-8M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZH150-12/6-0-8M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZH150-12/6-0-8M fall under?
The ZH150-12/6-0-8M is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZH150-12/6-0-8M when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZH150-12/6-0-8M you can contact the distributor directly for product support, shipping queries etc.
Is the ZH150-12/6-0-8M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZH150-12/6-0-8M have stock available?
Authorised distributors including Newark Electronics, element14, TE Store and Farnell have stock available or on a lead time for ZH150-12/6-0-8M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZH150-12/6-0-8M often in real-time on the comparison pages.
What if I can't find stock of ZH150-12/6-0-8M?
You can fill out our help required form which you can use to request a quote for ZH150-12/6-0-8M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.