ZEN098V230A16LS Diodes by TE Connectivity

ZENER DIODE 9.8V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for Newark
Newark
from US$1.08
No stock
Buy Now
Logo for element14
element14
from US$0.97
-
Buy Now

Specifications

Zener Voltage Vz Typ 9.8V
Power Dissipation Pd 700mW
Diode Case Style Module
No. of Pins 3
Operating Temperature Max 85°C
Packaging Cut Tape
Operating Temperature Min -40°C


ZEN098V230A16LS Diodes by Littelfuse

ZENER DIODE, 9.8V

Status: Unknown
Series: PolyZen Devices
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Zener Voltage Vz Typ 9.8V
Power Dissipation Pd 700mW
Diode Case Style Module
No. of Pins 3Pins
Operating Temperature Max 85°C
Product Range PolyZen Devices
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Zener Diode, 9.8V | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ZEN098V230A16LS?

Additional datasheets, footprints and schematics for ZEN098V230A16LS are listed on our Part Details page. You can also find images and similar parts to ZEN098V230A16LS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ZEN098V230A16LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZEN098V230A16LS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ZEN098V230A16LS fall under?

The ZEN098V230A16LS is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to ZEN098V230A16LS when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ZEN098V230A16LS you can contact the distributor directly for product support, shipping queries etc.

Is the ZEN098V230A16LS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ZEN098V230A16LS have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for ZEN098V230A16LS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ZEN098V230A16LS often in real-time on the comparison pages.

What if I can't find stock of ZEN098V230A16LS?

You can fill out our help required form which you can use to request a quote for ZEN098V230A16LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay