Status: | Unknown |
---|---|
Series: | Z4KE2 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
4,230
in stock
|
Buy Now | |
element14
from US$0.22
|
4,230
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
722
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 200V |
---|---|
Power Dissipation Pd | 1.5W |
Diode Case Style | DO-41 (DO-204AL) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | Z4KE2 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Operating Temperature Min | -55°C |
DIODE, ZENER, 200V, 1.5W, DO-204AL-2 | element14 |
Diode, Zener, 1.5W, 200V, Do-204Al-2 | Newark Electronics |
Z4KE200A Series 1.5 W 200 V 0.5 uA Voltage Regulating Zener Diode - DO-204AL | Future Electronics |
Diode Zener Single 200V 5% 1.5W 2-Pin DO-204AL T/R | Avnet America |
1.5W 200V 5% DO204AL Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a Z4KE200A-E3/54?
Additional datasheets, footprints and schematics for Z4KE200A-E3/54 are listed on our Part Details page. You can also find images and similar parts to Z4KE200A-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z4KE200A-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z4KE200A-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z4KE200A-E3/54 fall under?
The Z4KE200A-E3/54 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to Z4KE200A-E3/54 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z4KE200A-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the Z4KE200A-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z4KE200A-E3/54 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for Z4KE200A-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z4KE200A-E3/54 often in real-time on the comparison pages.
What if I can't find stock of Z4KE200A-E3/54?
You can fill out our help required form which you can use to request a quote for Z4KE200A-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.