Status: | Unknown |
---|---|
Series: | Z-PWS Series |
RoHS: | Unknown |
Prices starting from US$0.0486
Ferrite Case Style | 1206 [3216 Metric] |
---|---|
Impedance @ 100MHz | 80ohm |
DC Current Rating | 4A |
Product Range | Z-PWS Series |
DC Resistance Max | 0.01ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
FERRITE BEAD, 80 OHM, 4A, 1206 | element14 |
Power Line Ferrite Chip Bead 80R 4A | RS |
Ferrite: bead | Transfer Multisort Elektronik |
Ferrite Bead, 80 Ohm, 4A, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a Z1206C800APWST?
Additional datasheets, footprints and schematics for Z1206C800APWST are listed on our Part Details page. You can also find images and similar parts to Z1206C800APWST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z1206C800APWST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z1206C800APWST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z1206C800APWST fall under?
The Z1206C800APWST is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to Z1206C800APWST when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z1206C800APWST you can contact the distributor directly for product support, shipping queries etc.
Is the Z1206C800APWST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z1206C800APWST have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for Z1206C800APWST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z1206C800APWST often in real-time on the comparison pages.
What if I can't find stock of Z1206C800APWST?
You can fill out our help required form which you can use to request a quote for Z1206C800APWST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.