Status: | Unknown |
---|---|
Series: | Z-PWS Series |
RoHS: | Unknown |
Ferrite Case Style | 0805 [2012 Metric] |
---|---|
Impedance @ 100MHz | 42ohm |
DC Current Rating | 4A |
Product Range | Z-PWS Series |
DC Resistance Max | 0.008ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
FERRITE BEAD, 42 OHM, 4A, 0805 | element14 |
KEMET Ferrite SMD 0805, 42Ohm @ 100MHz | Distrelec |
Ferrite Bead, 42 Ohm, 4A, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a Z0805C420APWST?
Additional datasheets, footprints and schematics for Z0805C420APWST are listed on our Part Details page. You can also find images and similar parts to Z0805C420APWST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z0805C420APWST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z0805C420APWST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z0805C420APWST fall under?
The Z0805C420APWST is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to Z0805C420APWST when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z0805C420APWST you can contact the distributor directly for product support, shipping queries etc.
Is the Z0805C420APWST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z0805C420APWST have stock available?
Authorised distributors including element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for Z0805C420APWST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z0805C420APWST often in real-time on the comparison pages.
What if I can't find stock of Z0805C420APWST?
You can fill out our help required form which you can use to request a quote for Z0805C420APWST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.