Status: | Unknown |
---|---|
Series: | Z-PWZ Series |
RoHS: | Unknown |
Ferrite Case Style | 0603 [1608 Metric] |
---|---|
Impedance @ 100MHz | 150ohm |
DC Current Rating | 2A |
Product Range | Z-PWZ Series |
DC Resistance Max | 0.05ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Power Line Ferrite Chip Bead 150R 2.1A | RS |
FERRITE BEAD, 150 OHM, 2A, 0603 | element14 |
Ferrite Bead, 0603, 150 Ohm, 2A | Newark Electronics |
Ferrite Bead, 0603 [1608 Metric], 150 Ohm, 2.1 A, 50 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a Z0603C151BPWZT?
Additional datasheets, footprints and schematics for Z0603C151BPWZT are listed on our Part Details page. You can also find images and similar parts to Z0603C151BPWZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Z0603C151BPWZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Z0603C151BPWZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Z0603C151BPWZT fall under?
The Z0603C151BPWZT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to Z0603C151BPWZT when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Z0603C151BPWZT you can contact the distributor directly for product support, shipping queries etc.
Is the Z0603C151BPWZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Z0603C151BPWZT have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for Z0603C151BPWZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Z0603C151BPWZT often in real-time on the comparison pages.
What if I can't find stock of Z0603C151BPWZT?
You can fill out our help required form which you can use to request a quote for Z0603C151BPWZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.