Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$80.50
|
49
in stock
|
Buy Now | |
TE Store
from US$44.56
|
266
in stock
|
Buy Now | |
Newark Electronics
from US$76.56
|
49
in stock
|
Buy Now | |
element14
from US$77.24
|
49
in stock
|
Buy Now | |
Avnet America
from US$64.91
|
-
|
Buy Now | |
Boersig
from US$84.74
|
-
|
Buy Now | |
TTI Europe
from US$83.01
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Orange |
Connector Code | A |
Number of Positions | 2 |
Mating Tab Width | 6.3mm, .248in |
Width | 37.6mm, 1.48in |
Length | 71.3mm, 2.8in |
Height | 38.45mm, 1.51in |
Nominal Voltage Architecture | 24V, 12V, 600V, 500V, 125V, 240V, 90V, 550V, 48V, 42V, 80V |
Operating Voltage | 850VDC |
Centerline (Pitch) | .37in, 9.4mm |
Degree of Protection | IP4K9K |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Power |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Method | Carton |
Packaging Quantity | 160 |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Strain Relief | Yes |
Hybrid Connector | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
HVA630-2phm,6sqmm,Key A Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 6.3 mm Mating Tab Width: .248 in Number of Positions: 2 Centerline (Pitch): .37 in Housing for Male Terminals 6.3 mm .248" | Automotive Housing | Part Number: YHVA630-2PHM-6MM-A | Internal Number: YHVA630-2PHM-6MM-A | .37" | TE Connectivity | TE Store |
Automotive Housing, Plug, 2Pos, Orange Rohs Compliant: Yes |Te Connectivity YHVA630-2PHM-6MM-A | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS, ORANGE | element14 |
Connector Housing Sealed Plug 2-Position 9.4mm Straight Cable Mount Carton | Avnet America |
HVA630-2PHM,6SQMM,KEY A | TTI Europe |
Where can I find additional details, specifications and documents for a YHVA630-2PHM-6MM-A?
Additional datasheets, footprints and schematics for YHVA630-2PHM-6MM-A are listed on our Part Details page. You can also find images and similar parts to YHVA630-2PHM-6MM-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YHVA630-2PHM-6MM-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YHVA630-2PHM-6MM-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YHVA630-2PHM-6MM-A fall under?
The YHVA630-2PHM-6MM-A is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to YHVA630-2PHM-6MM-A when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YHVA630-2PHM-6MM-A you can contact the distributor directly for product support, shipping queries etc.
Is the YHVA630-2PHM-6MM-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YHVA630-2PHM-6MM-A have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for YHVA630-2PHM-6MM-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YHVA630-2PHM-6MM-A often in real-time on the comparison pages.
What if I can't find stock of YHVA630-2PHM-6MM-A?
You can fill out our help required form which you can use to request a quote for YHVA630-2PHM-6MM-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.