Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange |
---|---|
Cable Exit Angle | 90° |
Connector Code | B |
Body Material | PA GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Pin Diameter | .314in, 8mm |
Width | 93.9mm, 3.69in |
Height | 2.19in, 55.7mm |
Length | 3.26in, 83mm |
Nominal Voltage Architecture | 650V |
Operating Voltage | 650VDC |
Centerline (Pitch) | 23mm, .905in |
Agency/Standard | LV214 |
Degree of Protection | IP6K9K |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Method | Carton |
Packaging Quantity | 18 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
HVP800-2PHI XE,90,50SQMM,KEY B Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 8 mm Mating Pin Diameter: .314 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 8 mm .314" Wire-to-Wire | Automotive Housing | Part Number: YHV800-2P-90-50M-B | Internal Number: YHV800-2P-90-50M-B | TE Connectivity | TE Store |
Connector Housing Sealed Wire to Board Receptacle 2-Position 10.4mm Right Angle Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a YHV800-2P-90-50M-B?
Additional datasheets, footprints and schematics for YHV800-2P-90-50M-B are listed on our Part Details page. You can also find images and similar parts to YHV800-2P-90-50M-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YHV800-2P-90-50M-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YHV800-2P-90-50M-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YHV800-2P-90-50M-B fall under?
The YHV800-2P-90-50M-B is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to YHV800-2P-90-50M-B when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YHV800-2P-90-50M-B you can contact the distributor directly for product support, shipping queries etc.
Is the YHV800-2P-90-50M-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YHV800-2P-90-50M-B have stock available?
Authorised distributors including TE Store, TTI Europe, Avnet America and Boersig have stock available or on a lead time for YHV800-2P-90-50M-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YHV800-2P-90-50M-B often in real-time on the comparison pages.
What if I can't find stock of YHV800-2P-90-50M-B?
You can fill out our help required form which you can use to request a quote for YHV800-2P-90-50M-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.