Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange |
---|---|
Connector Code | D |
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | 27.6mm, 1.087in |
Width | 2.177in, 55.3mm |
Length | 1.295in, 32.9mm |
Nominal Voltage Architecture | 12V, 600V, 24V, 550V, 90V, 42V, 80V, 500V, 48V, 240V, 125V |
Operating Voltage | 850VDC |
Centerline (Pitch) | .409in, 10.4mm |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Sealable | Yes |
Strain Relief | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Connector Housing Sealed Wire to Board Receptacle 2-Position 10.4mm Straight Cable Mount | Avnet America |
HVA280-2PHM,SHUNTED,4SQMM,KEYD | TTI Europe |
Where can I find additional details, specifications and documents for a YHV280-2PM-S-4MM-D?
Additional datasheets, footprints and schematics for YHV280-2PM-S-4MM-D are listed on our Part Details page. You can also find images and similar parts to YHV280-2PM-S-4MM-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YHV280-2PM-S-4MM-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YHV280-2PM-S-4MM-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YHV280-2PM-S-4MM-D fall under?
The YHV280-2PM-S-4MM-D is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to YHV280-2PM-S-4MM-D when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YHV280-2PM-S-4MM-D you can contact the distributor directly for product support, shipping queries etc.
Is the YHV280-2PM-S-4MM-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YHV280-2PM-S-4MM-D have stock available?
Authorised distributors including Boersig, Avnet America and TTI Europe have stock available or on a lead time for YHV280-2PM-S-4MM-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YHV280-2PM-S-4MM-D often in real-time on the comparison pages.
What if I can't find stock of YHV280-2PM-S-4MM-D?
You can fill out our help required form which you can use to request a quote for YHV280-2PM-S-4MM-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.