YHV280-2PM-S-4MM-A Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

HVA280-2PHM,SHUNTED,4SQMM,KEY A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.81

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$42.16
195
in stock
Buy Now
Logo for Boersig
Boersig
from US$35.71
10
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$27.41
-
Buy Now
Logo for TE Store
TE Store
from US$18.81
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Orange
Body Material PA GF
Cable Exit Angle 180°
Connector Code A
Number of Positions 2
Number of Rows 1
Mating Tab Width 2.8mm, .11in
Length 1.295in, 32.9mm
Width 2.177in, 55.3mm
Height 1.087in, 27.6mm
Nominal Voltage Architecture 12V, 600V, 80V, 90V, 500V, 24V, 42V, 550V, 240V, 125V, 48V
Operating Voltage 850VDC
Centerline (Pitch) 10.4mm, .409in
UL Flammability Rating UL 94-HB
Degree of Protection IP6K9K
Terminal Position Assurance No
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Connector Position Assurance Capable Yes
Serviceable Yes
Sealable Yes
Strain Relief Yes
Connector System Wire-to-Device, Wire-to-Board
Primary Locking Feature On the Terminal
Connector Style Housing for female terminals
Hybrid Connector No
Operating Temperature Range -40 – 257°F, -40 – 125°C

Compatible Parts


Alternative Descriptions

HVA280-2PHM,SHUNTED,4SQMM,KEYA | TTI Europe
Conn Housing Sealed Housing Plug 2 POS 10.4mm ST Cable Mount | Avnet America
HVA280-2PHM,SHUNTED,4SQMM,KEY A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Automotive Housing | Part Number: YHV280-2PM-S-4MM-A | Internal Number: YHV280-2PM-S-4MM-A | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a YHV280-2PM-S-4MM-A?

Additional datasheets, footprints and schematics for YHV280-2PM-S-4MM-A are listed on our Part Details page. You can also find images and similar parts to YHV280-2PM-S-4MM-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for YHV280-2PM-S-4MM-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YHV280-2PM-S-4MM-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does YHV280-2PM-S-4MM-A fall under?

The YHV280-2PM-S-4MM-A is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to YHV280-2PM-S-4MM-A when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the YHV280-2PM-S-4MM-A you can contact the distributor directly for product support, shipping queries etc.

Is the YHV280-2PM-S-4MM-A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for YHV280-2PM-S-4MM-A have stock available?

Authorised distributors including TTI Europe, Boersig, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for YHV280-2PM-S-4MM-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for YHV280-2PM-S-4MM-A often in real-time on the comparison pages.

What if I can't find stock of YHV280-2PM-S-4MM-A?

You can fill out our help required form which you can use to request a quote for YHV280-2PM-S-4MM-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay