Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange |
---|---|
Body Material | PA GF |
Connector Code | B |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | 8mm, .314in |
Length | 85mm, 3.34in |
Width | 92.5mm, 3.64in |
Height | 57.3mm, 2.25in |
Nominal Voltage Architecture | 500V, 125V, 240V, 24V, 12V, 550V, 90V, 42V, 80V, 600V, 48V |
Operating Voltage | 850VDC |
Centerline (Pitch) | .9in, 23mm |
Degree of Protection | IP6K9K |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Packaging Quantity | 18 |
Hybrid Connector | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Connector Housing Sealed Wire to Wire Plug 2-Position 23mm Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a YH800-2P-180-50M-B?
Additional datasheets, footprints and schematics for YH800-2P-180-50M-B are listed on our Part Details page. You can also find images and similar parts to YH800-2P-180-50M-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YH800-2P-180-50M-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YH800-2P-180-50M-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YH800-2P-180-50M-B fall under?
The YH800-2P-180-50M-B is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to YH800-2P-180-50M-B when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YH800-2P-180-50M-B you can contact the distributor directly for product support, shipping queries etc.
Is the YH800-2P-180-50M-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YH800-2P-180-50M-B have stock available?
Authorised distributors including Boersig and Avnet America have stock available or on a lead time for YH800-2P-180-50M-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YH800-2P-180-50M-B often in real-time on the comparison pages.
What if I can't find stock of YH800-2P-180-50M-B?
You can fill out our help required form which you can use to request a quote for YH800-2P-180-50M-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.