Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Straight Plug |
Coaxial Cable Type | RG174 |
Impedance | 50ohm |
Cable Length - Imperial | 9.84" |
Cable Length - Metric | 250mm |
Jacket Colour | Black |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Assembly Type | Audio Video |
Cable Length | 0.25m |
Coaxial Type | RG174U |
Connector A Contact Material | Brass |
Connector B Contact Material | Brass |
Lead Length | 0.25m |
Plug Body Material | Brass |
Where can I find additional details, specifications and documents for a YH47-08-00250?
Additional datasheets, footprints and schematics for YH47-08-00250 are listed on our Part Details page. You can also find images and similar parts to YH47-08-00250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YH47-08-00250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YH47-08-00250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YH47-08-00250 fall under?
The YH47-08-00250 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to YH47-08-00250 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YH47-08-00250 you can contact the distributor directly for product support, shipping queries etc.
Is the YH47-08-00250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YH47-08-00250 have stock available?
There is no stock from authorised distributors for YH47-08-00250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YH47-08-00250 often in real-time on the comparison pages.
What if I can't find stock of YH47-08-00250?
You can fill out our help required form which you can use to request a quote for YH47-08-00250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.