Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0240
|
11,851
in stock
|
Buy Now | |
CoreStaff
from US$0.0430
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now |
Small power mold type (TUMD2M) |
High reliability |
Automatic mounting is possible by chip-mounter |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Typ.)[V] | 5.6 |
Zener Voltage VZ (Min.)[V] | 5.45 |
Zener Voltage VZ (Max.)[V] | 5.73 |
IZ @ VZ [mA] | 20 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
YFZVFH5.6B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, Aec-Q101, 0.5W, Sod-323He | Newark Electronics |
YFZ Series 5.59 V â–’2.5% 500 mW Surface Mount Zener Diode - TUMD2M | Future Electronics |
Zener Diodes (corresponds to AEC-Q101) | Avnet America |
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE | element14 |
Where can I find additional details, specifications and documents for a YFZVFHTR5.6B?
Additional datasheets, footprints and schematics for YFZVFHTR5.6B are listed on our Part Details page. You can also find images and similar parts to YFZVFHTR5.6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YFZVFHTR5.6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YFZVFHTR5.6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YFZVFHTR5.6B fall under?
The YFZVFHTR5.6B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to YFZVFHTR5.6B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YFZVFHTR5.6B you can contact the distributor directly for product support, shipping queries etc.
Is the YFZVFHTR5.6B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for YFZVFHTR5.6B have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for YFZVFHTR5.6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YFZVFHTR5.6B often in real-time on the comparison pages.
What if I can't find stock of YFZVFHTR5.6B?
You can fill out our help required form which you can use to request a quote for YFZVFHTR5.6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.