Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
High reliability |
Small mold type |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Min.)[V] | 19.8 |
Zener Voltage VZ (Max.)[V] | 24.2 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
YDZVFH22 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
ZENER DIODE, AEC-Q101, 22V, SOD-323HE | Farnell |
Zener Diode, Aec-Q101, 22V, Sod-323He | Newark Electronics |
Zener Diodes 19.8-24.2V 10mA SOD-323HE TUMD2M | Future Electronics |
Diode Zener Single 22V 500mW 2-Pin SC-108B Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a YDZVFHTR22?
Additional datasheets, footprints and schematics for YDZVFHTR22 are listed on our Part Details page. You can also find images and similar parts to YDZVFHTR22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDZVFHTR22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDZVFHTR22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDZVFHTR22 fall under?
The YDZVFHTR22 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to YDZVFHTR22 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDZVFHTR22 you can contact the distributor directly for product support, shipping queries etc.
Is the YDZVFHTR22 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for YDZVFHTR22 have stock available?
Authorised distributors including CoreStaff, Farnell, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for YDZVFHTR22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDZVFHTR22 often in real-time on the comparison pages.
What if I can't find stock of YDZVFHTR22?
You can fill out our help required form which you can use to request a quote for YDZVFHTR22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.