Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
High reliability |
Small mold type |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 500 |
Zener Voltage VZ (Min.)[V] | 18 |
Zener Voltage VZ (Max.)[V] | 22 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
YDZVFH20 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, Aec-Q101, 20V, Sod-323He | Newark Electronics |
ZENER DIODE, AEC-Q101, 20V, SOD-323HE | element14 |
Diode Zener Single 20V 500mW 2-Pin SOD-323HE Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a YDZVFHTR20?
Additional datasheets, footprints and schematics for YDZVFHTR20 are listed on our Part Details page. You can also find images and similar parts to YDZVFHTR20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDZVFHTR20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDZVFHTR20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDZVFHTR20 fall under?
The YDZVFHTR20 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to YDZVFHTR20 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDZVFHTR20 you can contact the distributor directly for product support, shipping queries etc.
Is the YDZVFHTR20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for YDZVFHTR20 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for YDZVFHTR20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDZVFHTR20 often in real-time on the comparison pages.
What if I can't find stock of YDZVFHTR20?
You can fill out our help required form which you can use to request a quote for YDZVFHTR20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.