Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDTS20F15-15AB0000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Shell Plating Material | Electroless Nickel |
Shell Material | Aluminum 6061-T6 |
Insulation Material | Hard Dielectric/Silicone |
Number of Signal Positions | 14 |
Number of Positions | 15 |
Preloaded | No |
Number of Power Positions | 1 |
Contact Layout Arrangement | 15 – 15 |
Contact Current Rating (Max) | 13A |
Reverse Gender | No |
Contact Type | Less Pin |
Wire Size | .52 – 1.31mm², 20 – 16AWG |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Polarization Code | B |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Square Flange Receptacle |
Sealable | Yes |
Shell Size | 15 |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Panel |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Housing MIL-DTL-38999 Receptacle 15 Position Pin Contact Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a YDTS20F15-15AB0000?
Additional datasheets, footprints and schematics for YDTS20F15-15AB0000 are listed on our Part Details page. You can also find images and similar parts to YDTS20F15-15AB0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDTS20F15-15AB0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDTS20F15-15AB0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDTS20F15-15AB0000 fall under?
The YDTS20F15-15AB0000 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDTS20F15-15AB0000 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDTS20F15-15AB0000 you can contact the distributor directly for product support, shipping queries etc.
Is the YDTS20F15-15AB0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDTS20F15-15AB0000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDTS20F15-15AB0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDTS20F15-15AB0000 often in real-time on the comparison pages.
What if I can't find stock of YDTS20F15-15AB0000?
You can fill out our help required form which you can use to request a quote for YDTS20F15-15AB0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.