Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDT04-08PA-P027000 |
No distributors results available
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Connector Code | A |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Pin Diameter | .059in, 1.5mm |
Contact Current Rating (Max) | 13A |
Width | 1in, 25.4mm |
Length | 1.848in, 46.94mm |
Height | 36.45mm, 1.435in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .175in, 4.5mm |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1 |
Sealable | Yes |
Row-to-Row Spacing | 6.35mm, .25in |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a YDT04-08PA-P027000?
Additional datasheets, footprints and schematics for YDT04-08PA-P027000 are listed on our Part Details page. You can also find images and similar parts to YDT04-08PA-P027000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDT04-08PA-P027000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDT04-08PA-P027000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDT04-08PA-P027000 fall under?
The YDT04-08PA-P027000 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to YDT04-08PA-P027000 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDT04-08PA-P027000 you can contact the distributor directly for product support, shipping queries etc.
Is the YDT04-08PA-P027000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDT04-08PA-P027000 have stock available?
There is no stock from authorised distributors for YDT04-08PA-P027000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDT04-08PA-P027000 often in real-time on the comparison pages.
What if I can't find stock of YDT04-08PA-P027000?
You can fill out our help required form which you can use to request a quote for YDT04-08PA-P027000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.