Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDL61H-12-12P6V001 |
Prices starting from US$89.76
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$89.76
|
-
|
Buy Now |
Peripheral Seal Material | Silicone |
---|---|
Shell Material | Carbon Steel |
Insulation Material | Glass/Silicone |
Feedthrough Type | No |
Environmental Protection Type | Hermetically Sealed |
Shell Plating Material | Tin |
Environmental Protection | Yes |
Hermetically Sealed | Yes |
Preloaded | Yes |
Number of Positions | 12 |
Number of Power Positions | 12 |
Keying | Keyway Polarization 6 |
Factory Installed Backshell | No |
Contact Type | Pin |
Contact Quantity (Size 20) | 12 |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 12 – 12 |
Wire Size | 24 – 20AWG, .2 – .52mm² |
Assembly Length | .986in, 25.04mm |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention Type | Bayonet |
Polarization Code | 6 |
Mating Retention | With |
Panel Mount Feature Type | Solder Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Size | 12 |
Shielded | Yes |
Connector Style | Receptacle |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Solder Mount Receptacle |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector Bayonet Coupling Hermetic Receptacle 12 Position Pin Contact Panel Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDL61H-12-12P6V001?
Additional datasheets, footprints and schematics for YDL61H-12-12P6V001 are listed on our Part Details page. You can also find images and similar parts to YDL61H-12-12P6V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDL61H-12-12P6V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDL61H-12-12P6V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDL61H-12-12P6V001 fall under?
The YDL61H-12-12P6V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDL61H-12-12P6V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDL61H-12-12P6V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDL61H-12-12P6V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDL61H-12-12P6V001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDL61H-12-12P6V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDL61H-12-12P6V001 often in real-time on the comparison pages.
What if I can't find stock of YDL61H-12-12P6V001?
You can fill out our help required form which you can use to request a quote for YDL61H-12-12P6V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.