Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDL60H-22-55PNV001 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Insulation Material | Glass/Silicone |
---|---|
Shell Material | Carbon Steel |
Environmental Protection | Yes |
Feedthrough Type | No |
Peripheral Seal Material | Silicone |
Environmental Protection Type | Hermetically Sealed |
Shell Plating Material | Tin |
Hermetically Sealed | Yes |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Positions | 55 |
Preloaded | Yes |
Number of Power Positions | 55 |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 22 – 55 |
Contact Quantity (Size 20) | 55 |
Assembly Length | 1.092in, 27.74mm |
Wire Size | .2 – .52mm², 24 – 20AWG |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 600VAC |
Alignment Keyed | Clocking |
Mating Retention Type | Bayonet |
Panel Mount Feature Type | Square Flange |
Mating Retention | With |
Polarization Code | N |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Connector Style | Receptacle |
Shell Size | 22 |
Assembly Type | Electrical Connector |
Shell Type | Square Flange Receptacle |
Sealable | Yes |
Connector System | Wire-to-Panel |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector Bayonet Coupling Hermetic Receptacle 55 Position Pin Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDL60H-22-55PNV001?
Additional datasheets, footprints and schematics for YDL60H-22-55PNV001 are listed on our Part Details page. You can also find images and similar parts to YDL60H-22-55PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDL60H-22-55PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDL60H-22-55PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDL60H-22-55PNV001 fall under?
The YDL60H-22-55PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDL60H-22-55PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDL60H-22-55PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDL60H-22-55PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDL60H-22-55PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDL60H-22-55PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDL60H-22-55PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDL60H-22-55PNV001?
You can fill out our help required form which you can use to request a quote for YDL60H-22-55PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.