Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDJT11H13-35PNV001 |
Prices starting from US$135.44
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$135.44
|
-
|
Buy Now |
Shell Material | Carbon Steel |
---|---|
Environmental Protection Type | Hermetically Sealed |
Hermetically Sealed | Yes |
Environmental Protection | Yes |
Insulation Material | Glass/Silicone |
Shell Plating Material | Tin |
Peripheral Seal Material | Silicone |
Feedthrough Type | No |
Keying & Polarized Position Locations | N |
Number of Power Positions | 22 |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Positions | 22 |
Preloaded | Yes |
Contact Quantity (Size 22D) | 22 |
Contact Layout Arrangement | 13 – 35 |
Contact Type | Pin |
Assembly Length | 27.84mm, 1.096in |
Operating Voltage | 400VAC, 550VDC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Panel Mount Feature | With |
Polarization Code | Normal |
Mating Retention Type | Bayonet |
嵌合調整のタイプ | Keyed |
Flange | Solder Mount Flange |
Mating Retention | With |
Panel Mount Feature Type | Solder Mount |
Connector Mounting Type | Panel |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Shell Type | Solder Mount Receptacle |
Shell Size | 13 |
Shielded | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Sealable | Yes |
Fluid Resistance | Yes |
Operating Temperature Range | -121 – 572°F, -85 – 300°C |
Circular Connector Bayonet Coupling Hermetic Receptacle 22 Position Pin Contact Panel Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDJT11H13-35PNV001?
Additional datasheets, footprints and schematics for YDJT11H13-35PNV001 are listed on our Part Details page. You can also find images and similar parts to YDJT11H13-35PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDJT11H13-35PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDJT11H13-35PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDJT11H13-35PNV001 fall under?
The YDJT11H13-35PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDJT11H13-35PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDJT11H13-35PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDJT11H13-35PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDJT11H13-35PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDJT11H13-35PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDJT11H13-35PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDJT11H13-35PNV001?
You can fill out our help required form which you can use to request a quote for YDJT11H13-35PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.