Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDIV44H21-35PNV001 |
Prices starting from US$345.47
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$345.47
|
-
|
Buy Now |
Environmental Protection Type | Hermetically Sealed |
---|---|
Insulation Material | Glass/Silicone |
Fluid Type | SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), MIL-PRF-23699, Coolanol 25, M2-V, MIL-PRF-7808 |
Peripheral Seal Material | Silicone |
Hermetically Sealed | Yes |
Environmental Protection | Yes |
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Feedthrough Type | No |
Shell Plating Material | Electrodeposited Nickel |
Preloaded | Yes |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Number of Positions | 79 |
Number of Power Positions | 79 |
Keying & Polarized Position Locations | N |
Contact Layout Arrangement | G35 (21-35) |
Contact Type | Pin |
Contact Quantity (Size 22D) | 79 |
Assembly Length | 1.44in, 36.8mm |
Panel Thickness | 1.5 – 3.2mm, .059 – .126in |
Operating Voltage | 550VDC, 400VAC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Flange | Jam Nut Flange |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Breech Coupling |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector System | Wire-to-Panel |
Shell Size | G (21) |
Shell Type | Jam Nut Receptacle |
Product Type | Connector |
Shielded | Yes |
Operating Temperature Range | -121 – 572°F, -85 – 300°C |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 79 Position Pin Contact Jam Nut Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDIV44H21-35PNV001?
Additional datasheets, footprints and schematics for YDIV44H21-35PNV001 are listed on our Part Details page. You can also find images and similar parts to YDIV44H21-35PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDIV44H21-35PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDIV44H21-35PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDIV44H21-35PNV001 fall under?
The YDIV44H21-35PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDIV44H21-35PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDIV44H21-35PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDIV44H21-35PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDIV44H21-35PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDIV44H21-35PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDIV44H21-35PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDIV44H21-35PNV001?
You can fill out our help required form which you can use to request a quote for YDIV44H21-35PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.