Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDIV44H15-35PNV001 |
No distributors results available
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-23699, M2-V, Coolanol 25, SEA-AMS1424 Type I |
---|---|
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Shell Plating Material | Electrodeposited Nickel |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection | Yes |
Feedthrough Type | No |
Number of Positions | 37 |
Factory Installed Backshell | No |
Number of Power Positions | 37 |
Preloaded | Yes |
Keying | Keyway Polarization N |
Keying & Polarized Position Locations | N |
Contact Quantity (Size 22D) | 37 |
Contact Layout Arrangement | D35 (15-35) |
Contact Type | Pin |
Assembly Length | 1.44in, 36.8mm |
Panel Thickness | .059 – .126in, 1.5 – 3.2mm |
Operating Voltage | 400VAC, 550VDC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Connector Mounting Type | Panel |
Flange | Jam Nut Flange |
Mating Retention Type | Breech Coupling |
嵌合調整のタイプ | Keyed |
Panel Mount Feature | With |
Polarization Code | N |
Panel Mount Feature Type | Jam Nut |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Shielded | Yes |
Shell Type | Jam Nut Receptacle |
Assembly Type | Electrical Connector |
Shell Size | D (15) |
Sealable | Yes |
Connector System | Wire-to-Panel |
Product Type | Connector |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a YDIV44H15-35PNV001?
Additional datasheets, footprints and schematics for YDIV44H15-35PNV001 are listed on our Part Details page. You can also find images and similar parts to YDIV44H15-35PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDIV44H15-35PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDIV44H15-35PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDIV44H15-35PNV001 fall under?
The YDIV44H15-35PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDIV44H15-35PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDIV44H15-35PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDIV44H15-35PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDIV44H15-35PNV001 have stock available?
There is no stock from authorised distributors for YDIV44H15-35PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDIV44H15-35PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDIV44H15-35PNV001?
You can fill out our help required form which you can use to request a quote for YDIV44H15-35PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.