Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDIV44H11-35PNV001 |
Prices starting from US$152.66
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$152.66
|
-
|
Buy Now |
O-Ring Material | Silicone |
---|---|
Peripheral Seal Material | Silicone |
Feedthrough Type | No |
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-7808, MIL-PRF-23699, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-DTL-83133 (JP-8) |
Insulation Material | Glass/Silicone |
Environmental Protection Type | Hermetically Sealed |
Environmental Protection | Yes |
Shell Plating Material | Electrodeposited Nickel |
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Factory Installed Backshell | No |
Number of Positions | 13 |
Preloaded | Yes |
Keying | Keyway Polarization N |
Number of Power Positions | 13 |
Keying & Polarized Position Locations | N |
Contact Layout Arrangement | B35 (11-35) |
Contact Quantity (Size 22D) | 13 |
Contact Type | Pin |
Panel Thickness | .059 – .126in, 1.5 – 3.2mm |
Assembly Length | 36.8mm, 1.44in |
Operating Voltage | 400VAC, 550VDC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Flange | Jam Nut Flange |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Breech Coupling |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Shielded | Yes |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Jam Nut Receptacle |
Shell Size | B (11) |
Product Type | Connector |
Connector System | Wire-to-Panel |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 13 Position Pin Contact Jam Nut Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDIV44H11-35PNV001?
Additional datasheets, footprints and schematics for YDIV44H11-35PNV001 are listed on our Part Details page. You can also find images and similar parts to YDIV44H11-35PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDIV44H11-35PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDIV44H11-35PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDIV44H11-35PNV001 fall under?
The YDIV44H11-35PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDIV44H11-35PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDIV44H11-35PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDIV44H11-35PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDIV44H11-35PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDIV44H11-35PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDIV44H11-35PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDIV44H11-35PNV001?
You can fill out our help required form which you can use to request a quote for YDIV44H11-35PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.