Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDIV41H11-05PNV001 |
Prices starting from US$180.81
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$180.81
|
-
|
Buy Now |
Fluid Type | MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-23699, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-DTL-83133 (JP-8), MIL-PRF-7808 |
---|---|
Environmental Protection | Yes |
Shell Material | Stainless Steel |
Feedthrough Type | No |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Shell Plating Material | Electrodeposited Nickel |
Peripheral Seal Material | Silicone |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Keying | Keyway Polarization N |
Number of Power Positions | 5 |
Factory Installed Backshell | No |
Number of Positions | 5 |
Contact Layout Arrangement | B5 (11-05) |
Contact Quantity (Size 20) | 5 |
Contact Type | Pin |
Assembly Length | 1.304in, 33.13mm |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | Clocking |
Flange | Solder Mount Flange |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Breech Coupling |
Panel Mount Feature Type | Solder Mount |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Mating Retention | With |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | B (11) |
Product Type | Connector |
Connector System | Wire-to-Panel |
Shell Type | Solder Mount Receptacle |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector Style | Receptacle |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 300°C, -121 – 572°F |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 5 Position Pin Contact Panel Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDIV41H11-05PNV001?
Additional datasheets, footprints and schematics for YDIV41H11-05PNV001 are listed on our Part Details page. You can also find images and similar parts to YDIV41H11-05PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDIV41H11-05PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDIV41H11-05PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDIV41H11-05PNV001 fall under?
The YDIV41H11-05PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDIV41H11-05PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDIV41H11-05PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDIV41H11-05PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDIV41H11-05PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDIV41H11-05PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDIV41H11-05PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDIV41H11-05PNV001?
You can fill out our help required form which you can use to request a quote for YDIV41H11-05PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.