Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDG1236R1885P3V001 |
No distributors results available
Fluid Type | MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-5624 (JP-5), MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, M2-V |
---|---|
Environmental Protection Type | Elastomer Sealed |
Shell Plating Material | Tin |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Material | Composite |
Preloaded | No |
Number of Signal Positions | 85 |
Number of Power Positions | 85 |
Keying | Keyway Polarization 3 |
Keying & Polarized Position Locations | 3 |
Number of Positions | 85 |
Factory Installed Backshell | No |
Contact Quantity (Size 22D) | 85 |
Contact Type | Pin |
Reverse Gender | No |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | M85 (18-85) |
Accepts Wire Insulation Diameter Range | .03 – .054in, .76 – 1.37mm |
Wire Size | 20 – 24AWG, .2 – .52mm² |
Assembly Length | 32.11mm, 1.264in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization Code | 3 |
Mating Retention | Bayonet |
Mating Retention Type | Threaded |
Circuit Application | Power & Signal |
Durability Rating | 1500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shell Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shell Size | 18 |
Product Type | Connector |
Connector Style | Plug |
Shielded | Yes |
Assembly Type | Electrical Connector |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a YDG1236R1885P3V001?
Additional datasheets, footprints and schematics for YDG1236R1885P3V001 are listed on our Part Details page. You can also find images and similar parts to YDG1236R1885P3V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDG1236R1885P3V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDG1236R1885P3V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDG1236R1885P3V001 fall under?
The YDG1236R1885P3V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDG1236R1885P3V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDG1236R1885P3V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDG1236R1885P3V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDG1236R1885P3V001 have stock available?
There is no stock from authorised distributors for YDG1236R1885P3V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDG1236R1885P3V001 often in real-time on the comparison pages.
What if I can't find stock of YDG1236R1885P3V001?
You can fill out our help required form which you can use to request a quote for YDG1236R1885P3V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.