Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDG1230R1409P1V001 |
Prices starting from US$384.11
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$384.11
|
-
|
Buy Now |
Fluid Type | MIL-PRF-7808, M2-V, MIL-DTL-5624 (JP-5), MIL-PRF-23699, MIL-PRF-5606, Coolanol 25, SEA-AMS1424 Type I |
---|---|
Shell Plating Material | Tin |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Elastomer Sealed |
O-Ring Material | Silicone |
Peripheral Seal Material | Silicone |
Shell Material | Composite |
Environmental Protection | Yes |
Feedthrough Type | No |
Number of Power Positions | 9 |
Preloaded | No |
Keying & Polarized Position Locations | 1 |
Factory Installed Backshell | No |
Number of Signal Positions | 9 |
Number of Positions | 9 |
Keying | Key Polarization 1 |
Contact Current Rating (Max) | 7.5A |
Contact Type | Socket |
Contact Quantity (Size 16) | 9 |
Contact Layout Arrangement | G09 (14-09) |
Reverse Gender | No |
Wire Size | 12 – 14AWG, .2 – .52mm² |
Assembly Length | 33.45mm, 1.317in |
Accepts Wire Insulation Diameter Range | .06 – .103in, 1.52 – 2.62mm |
Panel Thickness | 7.94mm, .3125in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention Type | Threaded |
Panel Mount Feature Type | Square Flange |
Polarization Code | 1 |
嵌合調整のタイプ | Keyed |
Flange | Square Flange |
Mating Retention | Bayonet |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Durability Rating | 1500Cycles |
Circuit Application | Power & Signal |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 14 |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Connector Style | Receptacle |
Shell Type | Square Flange Receptacle |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Fluid Resistance | Yes |
Circular Connector MIL-C-29600 Receptacle 9 Position Pin Contact Flange Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a YDG1230R1409P1V001?
Additional datasheets, footprints and schematics for YDG1230R1409P1V001 are listed on our Part Details page. You can also find images and similar parts to YDG1230R1409P1V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDG1230R1409P1V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDG1230R1409P1V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDG1230R1409P1V001 fall under?
The YDG1230R1409P1V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDG1230R1409P1V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDG1230R1409P1V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDG1230R1409P1V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDG1230R1409P1V001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDG1230R1409P1V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDG1230R1409P1V001 often in real-time on the comparison pages.
What if I can't find stock of YDG1230R1409P1V001?
You can fill out our help required form which you can use to request a quote for YDG1230R1409P1V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.