Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBC54H-14-5PNV001 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Environmental Protection | Yes |
Shell Material | Carbon Steel |
Environmental Protection Type | Hermetically Sealed |
Hermetically Sealed | Yes |
Peripheral Seal Material | Silicone |
Feedthrough Type | No |
Insulation Material | Glass/Silicone |
O-Ring Material | Silicone |
Number of Positions | 5 |
Keying & Polarized Position Locations | Normal |
Number of Power Positions | 5 |
Keying | Insert Polarization N |
Preloaded | Yes |
Factory Installed Backshell | No |
Contact Quantity (Size 16) | 5 |
Contact Layout Arrangement | 14 – 5 |
Contact Type | Pin |
Panel Thickness | 1.57 – 4.75mm, .062 – .187in |
Assembly Length | 1.024in, 26.01mm |
Operating Voltage | 1250VDC, 900VAC |
Voltage | 2300Vrms |
Alignment Keyed | Insert Clocking |
Mating Retention Type | Bayonet |
Polarization Code | Normal |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Flange | Jam Nut |
Mating Retention | With |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Durability Rating | 500Cycles |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Shell Size | 14 |
Shell Type | Jam Nut Receptacle |
Connector Style | Receptacle |
Connector System | Wire-to-Panel |
Sealable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -121 – 572°F, -85 – 300°C |
Fluid Resistance | Yes |
Circular Connector Bayonet Coupling Hermetic Receptacle 5 Position Pin Contact Jam Nut Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDBC54H-14-5PNV001?
Additional datasheets, footprints and schematics for YDBC54H-14-5PNV001 are listed on our Part Details page. You can also find images and similar parts to YDBC54H-14-5PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBC54H-14-5PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBC54H-14-5PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBC54H-14-5PNV001 fall under?
The YDBC54H-14-5PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBC54H-14-5PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBC54H-14-5PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBC54H-14-5PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBC54H-14-5PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDBC54H-14-5PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBC54H-14-5PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDBC54H-14-5PNV001?
You can fill out our help required form which you can use to request a quote for YDBC54H-14-5PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.