Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBC53H-8-33PNV001 |
Prices starting from US$75.87
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$75.87
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insulation Material | Glass/Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Shell Material | Carbon Steel |
Peripheral Seal Material | Silicone |
Number of Positions | 3 |
Factory Installed Backshell | No |
Preloaded | Yes |
Keying & Polarized Position Locations | Normal |
Keying | Insert Polarization N |
Number of Power Positions | 3 |
Contact Quantity (Size 20) | 3 |
Contact Type | Pin |
Contact Layout Arrangement | 8 – 33 |
Assembly Length | 24.87mm, .979in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Insert Clocking |
Mating Retention Type | Bayonet |
Flange | Solder Mount |
Connector Mounting Type | Panel |
Mating Retention | With |
Panel Mount Feature Type | Solder Mount |
Panel Mount Feature | With |
Polarization Code | Normal |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Wire-to-Panel |
Shell Type | Solder Mount Receptacle |
Shell Size | 8 |
Fluid Resistance | Yes |
Operating Temperature Range | -121 – 572°F, -85 – 300°C |
Circular Connector Bayonet Coupling Hermetic Receptacle 3 Position Pin Contact Panel Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDBC53H-8-33PNV001?
Additional datasheets, footprints and schematics for YDBC53H-8-33PNV001 are listed on our Part Details page. You can also find images and similar parts to YDBC53H-8-33PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBC53H-8-33PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBC53H-8-33PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBC53H-8-33PNV001 fall under?
The YDBC53H-8-33PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBC53H-8-33PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBC53H-8-33PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBC53H-8-33PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBC53H-8-33PNV001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDBC53H-8-33PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBC53H-8-33PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDBC53H-8-33PNV001?
You can fill out our help required form which you can use to request a quote for YDBC53H-8-33PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.