Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBC33H-10-5P7V001 |
Prices starting from US$76.49
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$76.49
|
-
|
Buy Now |
Environmental Protection Type | Hermetically Sealed |
---|---|
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), SEA-AMS1424 Type I, Coolanol 25, MIL-PRF-7808, MIL-DTL-83133 (JP-8), M2-V, MIL-PRF-23699, MIL-PRF-5606 |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Plating Material | Tin |
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Peripheral Seal Material | Silicone |
Preloaded | Yes |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | A |
Number of Power Positions | 5 |
Number of Positions | 5 |
Contact Quantity (Size 20) | 32 |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 5 |
Assembly Length | 1.185in, 30.1mm |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Polarization Code | A |
Mating Retention | With |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Shielded | Yes |
Assembly Type | Electrical Connector |
Shell Type | Jam Nut Receptacle |
Connector Style | Receptacle |
Product Type | Connector |
Shell Size | F (32) |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector Threaded Coupling Hermetic Receptacle 5 Position Pin Contact Panel Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDBC33H-10-5P7V001?
Additional datasheets, footprints and schematics for YDBC33H-10-5P7V001 are listed on our Part Details page. You can also find images and similar parts to YDBC33H-10-5P7V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBC33H-10-5P7V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBC33H-10-5P7V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBC33H-10-5P7V001 fall under?
The YDBC33H-10-5P7V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBC33H-10-5P7V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBC33H-10-5P7V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBC33H-10-5P7V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBC33H-10-5P7V001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDBC33H-10-5P7V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBC33H-10-5P7V001 often in real-time on the comparison pages.
What if I can't find stock of YDBC33H-10-5P7V001?
You can fill out our help required form which you can use to request a quote for YDBC33H-10-5P7V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.