Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBC33H-10-5P6V001 |
No distributors results available
Peripheral Seal Material | Silicone |
---|---|
Feedthrough Type | No |
Fluid Type | MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-PRF-7808, MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5) |
Environmental Protection | Yes |
Shell Plating Material | Tin |
O-Ring Material | Silicone |
Shell Material | Stainless Steel |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Power Positions | 5 |
Number of Positions | 5 |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 5 |
Contact Quantity (Size 22D) | 55 |
Contact Quantity (Size 20) | 5 |
Assembly Length | 1.154in, 29.3mm |
Operating Voltage | 400VAC, 550VDC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Panel Mount Feature | With |
Mating Retention Type | Triple Start Threaded |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Polarization Code | N |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Product Type | Connector |
Shielded | Yes |
Connector System | Wire-to-Panel |
Shell Size | E (55) |
Shell Type | Jam Nut Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Sealable | Yes |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Where can I find additional details, specifications and documents for a YDBC33H-10-5P6V001?
Additional datasheets, footprints and schematics for YDBC33H-10-5P6V001 are listed on our Part Details page. You can also find images and similar parts to YDBC33H-10-5P6V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBC33H-10-5P6V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBC33H-10-5P6V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBC33H-10-5P6V001 fall under?
The YDBC33H-10-5P6V001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBC33H-10-5P6V001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBC33H-10-5P6V001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBC33H-10-5P6V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBC33H-10-5P6V001 have stock available?
There is no stock from authorised distributors for YDBC33H-10-5P6V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBC33H-10-5P6V001 often in real-time on the comparison pages.
What if I can't find stock of YDBC33H-10-5P6V001?
You can fill out our help required form which you can use to request a quote for YDBC33H-10-5P6V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.