Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBC30H-1415PNV001 |
Peripheral Seal Material | Silicone |
---|---|
Fluid Type | M2-V, MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5) |
Environmental Protection | Yes |
Shell Plating Material | Tin |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
O-Ring Material | Silicone |
Feedthrough Type | No |
Shell Material | Stainless Steel |
Number of Power Positions | 37 |
Factory Installed Backshell | No |
Preloaded | Yes |
Keying & Polarized Position Locations | N |
Number of Positions | 37 |
Keying | Keyway Polarization N |
Contact Type | Pin |
Contact Quantity (Size 22D) | 37 |
Contact Layout Arrangement | 14 – 15 |
Assembly Length | 1.154in, 29.3mm |
Operating Voltage | 550VDC, 400VAC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Sealable | Yes |
Connector System | Wire-to-Panel |
Shielded | Yes |
Shell Type | Jam Nut Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | D (15) |
Product Type | Connector |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Circular Connector Threaded Coupling Hermetic Receptacle 15 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a YDBC30H-1415PNV001?
Additional datasheets, footprints and schematics for YDBC30H-1415PNV001 are listed on our Part Details page. You can also find images and similar parts to YDBC30H-1415PNV001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBC30H-1415PNV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBC30H-1415PNV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBC30H-1415PNV001 fall under?
The YDBC30H-1415PNV001 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBC30H-1415PNV001 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBC30H-1415PNV001 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBC30H-1415PNV001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBC30H-1415PNV001 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for YDBC30H-1415PNV001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBC30H-1415PNV001 often in real-time on the comparison pages.
What if I can't find stock of YDBC30H-1415PNV001?
You can fill out our help required form which you can use to request a quote for YDBC30H-1415PNV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.