Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YDBA33H-8-3P6V0010 |
Prices starting from US$76.49
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$76.49
|
-
|
Buy Now |
Hermetically Sealed | Yes |
---|---|
Fluid Type | MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-PRF-23699, MIL-PRF-7808 |
O-Ring Material | Silicone |
Peripheral Seal Material | Silicone |
Shell Material | Stainless Steel |
Feedthrough Type | No |
Environmental Protection | Yes |
Insulation Material | Glass/Silicone |
Environmental Protection Type | Hermetically Sealed |
Keying & Polarized Position Locations | N |
Number of Power Positions | 3 |
Number of Positions | 3 |
Preloaded | Yes |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Layout Arrangement | 8 – 3 |
Contact Quantity (Size 20) | 19 |
Contact Type | Pin |
Assembly Length | 1.154in, 29.3mm |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Triple Start Threaded |
Mating Retention | With |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Product Type | Connector |
Shielded | Yes |
Connector System | Wire-to-Panel |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Jam Nut Receptacle |
Sealable | Yes |
Shell Size | D (15) |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector Threaded Coupling Hermetic Receptacle 3 Position Pin Contact Panel Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a YDBA33H-8-3P6V0010?
Additional datasheets, footprints and schematics for YDBA33H-8-3P6V0010 are listed on our Part Details page. You can also find images and similar parts to YDBA33H-8-3P6V0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YDBA33H-8-3P6V0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YDBA33H-8-3P6V0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YDBA33H-8-3P6V0010 fall under?
The YDBA33H-8-3P6V0010 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YDBA33H-8-3P6V0010 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YDBA33H-8-3P6V0010 you can contact the distributor directly for product support, shipping queries etc.
Is the YDBA33H-8-3P6V0010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YDBA33H-8-3P6V0010 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YDBA33H-8-3P6V0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YDBA33H-8-3P6V0010 often in real-time on the comparison pages.
What if I can't find stock of YDBA33H-8-3P6V0010?
You can fill out our help required form which you can use to request a quote for YDBA33H-8-3P6V0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.