Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YCTJ120E02CC015000 |
Prices starting from US$30.49
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$30.49
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Contact Base Material | Copper Alloy |
Connector Mounting Type | DIN Rail |
Circuit Application | Power |
Terminal Junction System Component Type | Bussing Module |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Feedback Module 12 Position 20 Size DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a YCTJ120E02CC015000?
Additional datasheets, footprints and schematics for YCTJ120E02CC015000 are listed on our Part Details page. You can also find images and similar parts to YCTJ120E02CC015000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YCTJ120E02CC015000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YCTJ120E02CC015000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YCTJ120E02CC015000 fall under?
The YCTJ120E02CC015000 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to YCTJ120E02CC015000 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YCTJ120E02CC015000 you can contact the distributor directly for product support, shipping queries etc.
Is the YCTJ120E02CC015000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YCTJ120E02CC015000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for YCTJ120E02CC015000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YCTJ120E02CC015000 often in real-time on the comparison pages.
What if I can't find stock of YCTJ120E02CC015000?
You can fill out our help required form which you can use to request a quote for YCTJ120E02CC015000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.