Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YAFD58-24-38PZ6117 |
No distributors results available
Shell Material | Aluminum |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Shell Plating Material | Cadmium O.D. |
Number of Power Positions | 41 |
Number of Signal Positions | 41 |
Preloaded | No |
Number of Positions | 41 |
Contact Layout Arrangement | 24 – 38 |
Contact Type | Pin |
Contact Current Rating (Max) | 23A |
Reverse Gender | No |
Wire Size | 12 – 14AWG, 2.08 – 3.31mm² |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Polarization Code | Z |
Mating Retention | Bayonet |
Circuit Application | Power & Signal |
Connector System | Wire-to-Wire |
Shielded | No |
Shell Type | Large Square Flange |
Shell Size | 24 |
Sealable | Yes |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Where can I find additional details, specifications and documents for a YAFD58-24-38PZ6117?
Additional datasheets, footprints and schematics for YAFD58-24-38PZ6117 are listed on our Part Details page. You can also find images and similar parts to YAFD58-24-38PZ6117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YAFD58-24-38PZ6117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YAFD58-24-38PZ6117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YAFD58-24-38PZ6117 fall under?
The YAFD58-24-38PZ6117 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YAFD58-24-38PZ6117 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YAFD58-24-38PZ6117 you can contact the distributor directly for product support, shipping queries etc.
Is the YAFD58-24-38PZ6117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YAFD58-24-38PZ6117 have stock available?
There is no stock from authorised distributors for YAFD58-24-38PZ6117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YAFD58-24-38PZ6117 often in real-time on the comparison pages.
What if I can't find stock of YAFD58-24-38PZ6117?
You can fill out our help required form which you can use to request a quote for YAFD58-24-38PZ6117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.