Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YAFD57-24-98SW6117 |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Material | Aluminum |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Cadmium O.D. |
Number of Positions | 33 |
Number of Signal Positions | 33 |
Preloaded | No |
Number of Power Positions | 33 |
Contact Type | Socket |
Contact Layout Arrangement | 24 – 98 |
Contact Current Rating (Max) | 13A |
Reverse Gender | No |
Wire Size | 12 – 14AWG, .52 – 1.31mm² |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 600VAC |
Alignment Keyed | Clocking |
Mating Retention | Bayonet |
Polarization Code | W |
Connector Mounting Type | Cable Mount (Free-Hanging) |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Size | 24 |
Connector Style | Plug |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shell Type | Plug with RFI Fingers |
Product Type | Connector |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Where can I find additional details, specifications and documents for a YAFD57-24-98SW6117?
Additional datasheets, footprints and schematics for YAFD57-24-98SW6117 are listed on our Part Details page. You can also find images and similar parts to YAFD57-24-98SW6117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YAFD57-24-98SW6117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YAFD57-24-98SW6117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YAFD57-24-98SW6117 fall under?
The YAFD57-24-98SW6117 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YAFD57-24-98SW6117 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YAFD57-24-98SW6117 you can contact the distributor directly for product support, shipping queries etc.
Is the YAFD57-24-98SW6117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YAFD57-24-98SW6117 have stock available?
There is no stock from authorised distributors for YAFD57-24-98SW6117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YAFD57-24-98SW6117 often in real-time on the comparison pages.
What if I can't find stock of YAFD57-24-98SW6117?
You can fill out our help required form which you can use to request a quote for YAFD57-24-98SW6117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.