Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YAFD51-22-32PX6117 |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Plating Material | Cadmium O.D. |
Shell Material | Aluminum |
Insulation Material | Hard Dielectric/Silicone |
Number of Positions | 32 |
Number of Power Positions | 32 |
Preloaded | No |
Number of Signal Positions | 32 |
Contact Layout Arrangement | 22 – 32 |
Contact Type | Pin |
Reverse Gender | No |
Contact Current Rating (Max) | 7.5A |
Wire Size | 12 – 14AWG, .2 – .52mm² |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 600VAC |
Alignment Keyed | Clocking |
Polarization Code | X |
Mating Retention | Bayonet |
Connector Mounting Type | Cable Mount (Free-Hanging) |
嵌合調整のタイプ | Keyed |
Circuit Application | Signal |
Connector Style | Receptacle |
Product Type | Connector |
Shell Type | Round Flange Receptacle |
Shell Size | 22 |
Shielded | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
Where can I find additional details, specifications and documents for a YAFD51-22-32PX6117?
Additional datasheets, footprints and schematics for YAFD51-22-32PX6117 are listed on our Part Details page. You can also find images and similar parts to YAFD51-22-32PX6117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YAFD51-22-32PX6117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YAFD51-22-32PX6117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YAFD51-22-32PX6117 fall under?
The YAFD51-22-32PX6117 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YAFD51-22-32PX6117 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YAFD51-22-32PX6117 you can contact the distributor directly for product support, shipping queries etc.
Is the YAFD51-22-32PX6117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YAFD51-22-32PX6117 have stock available?
There is no stock from authorised distributors for YAFD51-22-32PX6117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YAFD51-22-32PX6117 often in real-time on the comparison pages.
What if I can't find stock of YAFD51-22-32PX6117?
You can fill out our help required form which you can use to request a quote for YAFD51-22-32PX6117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.