Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | YAFD50-16-26PNC003 |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Plating Material | Cadmium O.D. |
Shell Material | Aluminum |
Hermetically Sealed | No |
Number of Power Positions | 26 |
Number of Positions | 26 |
Number of Signal Positions | 26 |
Preloaded | No |
Contact Current Rating (Max) | 7.5A |
Contact Type | Pin |
Contact Layout Arrangement | 16 – 26 |
Reverse Gender | No |
Wire Size | .2 – .52mm², 12 – 14AWG |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Mating Retention | Bayonet |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shell Size | 16 |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Shell Type | Square Flange |
Connector Style | Receptacle |
Shielded | No |
Product Type | Connector |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
Where can I find additional details, specifications and documents for a YAFD50-16-26PNC003?
Additional datasheets, footprints and schematics for YAFD50-16-26PNC003 are listed on our Part Details page. You can also find images and similar parts to YAFD50-16-26PNC003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for YAFD50-16-26PNC003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view YAFD50-16-26PNC003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does YAFD50-16-26PNC003 fall under?
The YAFD50-16-26PNC003 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to YAFD50-16-26PNC003 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the YAFD50-16-26PNC003 you can contact the distributor directly for product support, shipping queries etc.
Is the YAFD50-16-26PNC003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for YAFD50-16-26PNC003 have stock available?
There is no stock from authorised distributors for YAFD50-16-26PNC003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for YAFD50-16-26PNC003 often in real-time on the comparison pages.
What if I can't find stock of YAFD50-16-26PNC003?
You can fill out our help required form which you can use to request a quote for YAFD50-16-26PNC003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.