Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | Y6162-215-1677V003 |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Avnet America | - |
-
|
Buy Now |
Contact Size | 16 |
---|---|
Contact Type | Pin |
Contact Current Rating (Max) | 13A |
Termination Method to Wire & Cable | Crimp |
PIN Contact Size 16 Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a Y6162-215-1677V003?
Additional datasheets, footprints and schematics for Y6162-215-1677V003 are listed on our Part Details page. You can also find images and similar parts to Y6162-215-1677V003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Y6162-215-1677V003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Y6162-215-1677V003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Y6162-215-1677V003 fall under?
The Y6162-215-1677V003 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to Y6162-215-1677V003 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Y6162-215-1677V003 you can contact the distributor directly for product support, shipping queries etc.
Is the Y6162-215-1677V003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Y6162-215-1677V003 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for Y6162-215-1677V003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Y6162-215-1677V003 often in real-time on the comparison pages.
What if I can't find stock of Y6162-215-1677V003?
You can fill out our help required form which you can use to request a quote for Y6162-215-1677V003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.